Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1117IST#TRPBF 1057827-LT1117IST#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057827-LT1117IST#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 800mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 13.8V Alternative Parts (Cross-Reference): LT1117IST; LT1117IST#PBF; LT1117IST#TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057827-LT1117IST#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 800mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 13.8V Alternative Parts (Cross-Reference): LT1117IST; LT1117IST#PBF; LT1117IST#TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST#TRPBF - 1057827-LT1117IST#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST#TRPBF
1057827-LT1117IST#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST#TRPBF 1057827-LT1117IST#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057827-LT1117IST#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 800mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 13.8V Alternative Parts (Cross-Reference): LT1117IST; LT1117IST#PBF; LT1117IST#TR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1057827-LT1117IST#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 800mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 13.8V
Alternative Parts (Cross-Reference): LT1117IST; LT1117IST#PBF; LT1117IST#TR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057827-LT1117IST#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1117IST#TRPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; SOT-223-3
Life Cycle Stage Maturity; Active
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3119EUFD#PBF - 1072291-LTC3119EUFD#PBF - Win Source Electronics
Specs
Package Type Other; QFN
Output Voltage 18 volts
IOUT 5 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963ET#PBF - 1058944-LT1963ET#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080IMS8E-1#PBF - 1059226-LT3080IMS8E-1#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3446EDE#TRPBF - 1062591-LTC3446EDE#TRPBF - Win Source Electronics
Specs
Package Type Other; 14-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details