Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1085IT#PBF 1057775-LT1085IT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057775-LT1085IT#PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057775-LT1085IT#PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1085IT#PBF - 1057775-LT1085IT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1085IT#PBF
1057775-LT1085IT#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1085IT#PBF 1057775-LT1085IT#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057775-LT1085IT#PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1057775-LT1085IT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 3A
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 28.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057775-LT1085IT#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1085IT#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
Life Cycle Stage Maturity; Active
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-1.8#PBF - 020321-LT1763CS8-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-3.3#PBF - 086694-LT1764AEQ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#TRPBF - 110899-LT3010HMS8E-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3870EUF-1#PBF - 1072443-LTC3870EUF-1#PBF - Win Source Electronics
Specs
Output Polarity Positive
Output Voltage Type PWM
Package Type Other; QFN
View Details