Manufacturer: Linear Technology
Win Source Part Number: 1057634-LT1019CN8-4.
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 6 V to 40 V
Output Type: Fixed
Reference Type: Series, Shunt
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 2.5ppmp-p
Noise - 10Hz to 10kHz: 2.5ppmrms
Current - Cathode: 800μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 4.5V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 1057634-LT1019CN8-4.5#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1019CN8-4.5#PBF |
| Package Type | DIP; Other; 8-PDIP |