Manufacturer: Hosonic Electronic Co., Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056680-E5FA13.5600F
Capacitance: 18 pF
Frequency: 13.56 MHz
Frequency Tolerance: 0.003 %
Load Capacitance: 18 pF
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056680-E5FA13.5600F18E33 |
| Product Name | OEM Parts - OEM Parts (C - E) - E5FA13.5600F18E33 |