Manufacturer: Hosonic Electronic Co., Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056659-E3SB26.0000F
Termination: SMD/SMT
Length: 3.2 mm
Mounting: SMD (SMT)
Frequency: 26 MHz
Height: 650 µm
Frequency Stability: 10 ppm
Frequency Tolerance: 0.001 %
Load Capacitance: 12 pF
Number of Pins: 4
Width: 2.5 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Series Resistance: 50 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056659-E3SB26.0000F12E11 |
| Product Name | OEM Parts - OEM Parts (C - E) - E3SB26.0000F12E11 |