Manufacturer: Hosonic Electronic Co., Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054760-D36B18.4320N
Frequency: 18.432 MHz
Operating Supply Voltage: 3.3 V
Frequency Stability: 50 ppm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054760-D36B18.4320NNS |
| Product Name | OEM Parts - OEM Parts (C - E) - D36B18.4320NNS |