Manufacturer: ATC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054491-CZ13737T0050
Termination: SMD/SMT
Length: 9.398 mm
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 150 ppm/°C
Height: 1.016 mm
Resistance: 50 Ω
Power Rating: 40 W
Width: 9.398 mm
Categories: OEM Parts(C-E)
Case / Package: 3737
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054491-CZ13737T0050GTR |
| Product Name | OEM Parts - OEM Parts (C - E) - CZ13737T0050GTR |