Manufacturer: Conexant Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053860-CX93510-11Z
Number of A/D Converters: 1
Categories: OEM Parts(C-E)
Operating Supply Current: 12 mA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053860-CX93510-11Z |
| Product Name | OEM Parts - OEM Parts (C - E) - CX93510-11Z |