Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051990-CHP1-100-R50
Voltage Rating: 350 V
Length: 2.01 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Metal Film
Resistance: 500 mΩ
Power Rating: 1 W
Number of Pins: 2512
Categories: OEM Parts(C-E)
Case / Package: Metal
Alternative Parts (Cross-Reference): WSLT2010R5000FEA18; CPF1R51000FLE14; RR01JR47TB; FRM-25JT-52-0R47CHP1
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051990-CHP1-100-R500F |
| Product Name | OEM Parts - OEM Parts (C - E) - CHP1-100-R500F |