Win Source Electronics OEM Parts - OEM Parts (0 - 9) - 9LPRS355BKLFT 1041855-9LPRS355BKLFT

Description
Manufacturer: Integrated Circuit Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041855-9LPRS355BKLF T Length: 9 mm Thickness: 900 µm Number of Pins: 64 Width: 9 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Integrated Circuit Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041855-9LPRS355BKLF T Length: 9 mm Thickness: 900 µm Number of Pins: 64 Width: 9 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 9LPRS355BKLFT - 1041855-9LPRS355BKLFT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 9LPRS355BKLFT
1041855-9LPRS355BKLFT
OEM Parts - OEM Parts (0 - 9) - 9LPRS355BKLFT 1041855-9LPRS355BKLFT
Manufacturer: Integrated Circuit Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041855-9LPRS355BKLF T Length: 9 mm Thickness: 900 µm Number of Pins: 64 Width: 9 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Integrated Circuit Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041855-9LPRS355BKLFT
Length: 9 mm
Thickness: 900 µm
Number of Pins: 64
Width: 9 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1041855-9LPRS355BKLFT
Product Name OEM Parts - OEM Parts (0 - 9) - 9LPRS355BKLFT
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-2.5#PBF - 072342-LT1963EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF - 020216-LT1117CST-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#TRPBF - 020217-LT1117CST-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8 - 086693-LT1111IS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details