Manufacturer: Integrated Circuit Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041622-9250CF-08LF
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(0-9)
Case / Package: SSOP
Alternative Parts (Cross-Reference): 9250CF-08LF9250CF08L
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041622-9250CF-08LF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 9250CF-08LF |