Manufacturer: Integrated Circuit Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041293-87972DYIT
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(0-9)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041293-87972DYIT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 87972DYIT |