Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3450EUD#PBF 103834-LTC3450EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 103834-LTC3450EUD#PB F Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 1.5 V to 4.6 V Number of Outputs: 3 Output Voltage: 5.1V, -5V, ±10V, ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (3x3)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 103834-LTC3450EUD#PB F Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 1.5 V to 4.6 V Number of Outputs: 3 Output Voltage: 5.1V, -5V, ±10V, ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3450EUD#PBF - 103834-LTC3450EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3450EUD#PBF
103834-LTC3450EUD#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3450EUD#PBF 103834-LTC3450EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 103834-LTC3450EUD#PB F Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 1.5 V to 4.6 V Number of Outputs: 3 Output Voltage: 5.1V, -5V, ±10V, ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (3x3)

Manufacturer: Linear Technology
Win Source Part Number: 103834-LTC3450EUD#PBF
Packaging: Tube/Rail
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 1.5 V to 4.6 V
Number of Outputs: 3
Output Voltage: 5.1V, -5V, ±10V, ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN-EP (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 103834-LTC3450EUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3450EUD#PBF
Package Type Other; 16-QFN-EP (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#PBF - 020596-LTC3634EUFD#PBF - Win Source Electronics
Specs
Package Type Other; 28-QFN (4x5)
Special Features Multiple Outputs
Output Voltage 0.6000 to 3 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES8 - 072602-LTC3830ES8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5#PBF - 020363-LT1963AEST-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details