Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#PBF 020596-LTC3634EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020596-LTC3634EUFD#P BF Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.4 V to 15 V Number of Outputs: 2 Output Voltage: 0.6 V to 3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020596-LTC3634EUFD#P BF Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.4 V to 15 V Number of Outputs: 2 Output Voltage: 0.6 V to 3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#PBF - 020596-LTC3634EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#PBF
020596-LTC3634EUFD#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#PBF 020596-LTC3634EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 020596-LTC3634EUFD#P BF Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.4 V to 15 V Number of Outputs: 2 Output Voltage: 0.6 V to 3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5)

Manufacturer: Linear Technology
Win Source Part Number: 020596-LTC3634EUFD#PBF
Packaging: Tube/Rail
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 1.4 V to 15 V
Number of Outputs: 2
Output Voltage: 0.6 V to 3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-QFN (4x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 020596-LTC3634EUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#PBF
Package Type Other; 28-QFN (4x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CG - 020605-LTC3732CG - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#PBF - 072264-LT1371CR#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#PBF - 020205-LT1085CM#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details