Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#TRPBF 103760-LTC1433IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 103760-LTC1433IGN#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LTC1433IGN; LTC1433IGN#PBF; STPRDC02TR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 103760-LTC1433IGN#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LTC1433IGN; LTC1433IGN#PBF; STPRDC02TR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#TRPBF - 103760-LTC1433IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#TRPBF
103760-LTC1433IGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#TRPBF 103760-LTC1433IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 103760-LTC1433IGN#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LTC1433IGN; LTC1433IGN#PBF; STPRDC02TR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 103760-LTC1433IGN#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: Up to 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 450mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V)
Maximum Output Voltage: 12V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LTC1433IGN; LTC1433IGN#PBF; STPRDC02TR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 103760-LTC1433IGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703HGN#PBF - 072580-LTC3703HGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#PBF - 020337-LT1765EFE-1.8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF - 020251-LT1300CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details