Win Source Electronics Embedded Processors and Controllers - APA075-FPQ208 1031509-APA075-FPQ208

Description
Manufacturer: Actel Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031509-APA075-FPQ20 8 Number of Pins: 208 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): APA075-FPQ208APA075 FPQ208; APA075FPQ208; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Actel Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031509-APA075-FPQ20 8 Number of Pins: 208 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): APA075-FPQ208APA075 FPQ208; APA075FPQ208; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - APA075-FPQ208 - 1031509-APA075-FPQ208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - APA075-FPQ208
1031509-APA075-FPQ208
Embedded Processors and Controllers - APA075-FPQ208 1031509-APA075-FPQ208
Manufacturer: Actel Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031509-APA075-FPQ20 8 Number of Pins: 208 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): APA075-FPQ208APA075 FPQ208; APA075FPQ208; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Actel Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031509-APA075-FPQ208
Number of Pins: 208
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): APA075-FPQ208APA075 FPQ208; APA075FPQ208;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1031509-APA075-FPQ208
Product Name Embedded Processors and Controllers - APA075-FPQ208
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1560-1IS8#PBF - 1060849-LTC1560-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±4.5 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
RF Power Controller ICs - LTC1758-2EMS - 072503-LTC1758-2EMS - Win Source Electronics
Specs
Package Type SOP; 10-MSOP
View Details
Interface - Interface - Specialized - NJU6452AFG1 - 1170052-NJU6452AFG1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACSW#PBF - 020237-LT1180ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details