Manufacturer: Conexant Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026178-CX20707-12Z
Type: General Purpose
Operating Supply Voltage: 3.3 V
Number of A/D Converters: 3
Number of D/A Converters: 2
Categories: OEM Parts(C-E)
Sampling Rate: 96 ksps
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026178-CX20707-12Z |
| Product Name | OEM Parts - OEM Parts (C - E) - CX20707-12Z |