Win Source Electronics OEM Parts - OEM Parts ( S ) - SPM-120-AAA-100K 1019202-SPM-120-AAA-100K

Description
Manufacturer: ATC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019202-SPM-120-AAA- 100K Termination: Plug Current Rating: 10 A Approvals: cURus Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SPM-120-AAA-100KSPM1 20AAA100K; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Socket RoHS: Compliant Throw Configuration: DPDT
Request a Quote
Description
Manufacturer: ATC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019202-SPM-120-AAA- 100K Termination: Plug Current Rating: 10 A Approvals: cURus Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SPM-120-AAA-100KSPM1 20AAA100K; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Socket RoHS: Compliant Throw Configuration: DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SPM-120-AAA-100K - 1019202-SPM-120-AAA-100K - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SPM-120-AAA-100K
1019202-SPM-120-AAA-100K
OEM Parts - OEM Parts ( S ) - SPM-120-AAA-100K 1019202-SPM-120-AAA-100K
Manufacturer: ATC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019202-SPM-120-AAA- 100K Termination: Plug Current Rating: 10 A Approvals: cURus Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SPM-120-AAA-100KSPM1 20AAA100K; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Socket RoHS: Compliant Throw Configuration: DPDT

Manufacturer: ATC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019202-SPM-120-AAA-100K
Termination: Plug
Current Rating: 10 A
Approvals: cURus
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SPM-120-AAA-100KSPM120AAA100K;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Mount: Socket
RoHS: Compliant
Throw Configuration: DPDT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1019202-SPM-120-AAA-100K
Product Name OEM Parts - OEM Parts ( S ) - SPM-120-AAA-100K
Unlock Full Specs
to access all available technical data

Similar Products