Manufacturer: Mindspeed
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018951-M21131G13
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): M21131G13M21131G-13;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018951-M21131G13 |
| Product Name | OEM Parts - OEM Parts (M - N) - M21131G13 |