Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016367-LT1039MJ883
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 16
Number of Receivers: 3
Number of Transmitters: 3
Number of Transceivers: 1
Categories: OEM Parts(J-L)
Case / Package: CDIP
Alternative Parts (Cross-Reference): LT1039MJ883LT1039MJ-
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Nominal Supply Current: 7 mA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1016367-LT1039MJ883 |
| Product Name | OEM Parts - OEM Parts (J - L) - LT1039MJ883 |