Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014171-NJL73H400A
Packaging: Bulk
Operating Supply Voltage: 5.5 V
Viewing Angle: 30 °
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 75 °C
Nominal Supply Current: 430 µA
Min Output Voltage: 2.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014171-NJL73H400A |
| Product Name | OEM Parts - OEM Parts (M - N) - NJL73H400A |