Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008702-LTC5596HDC#T
Mounting: SMD (SMT)
Height: 800 µm
Bandwidth: 39.9 GHz
Number of Pins: 8
Categories: OEM Parts(J-L)
Case / Package: DFN
Max Frequency: 40 GHz
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Junction Temperature (Tj): 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008702-LTC5596HDC#TRPBF |
| Product Name | OEM Parts - OEM Parts (J - L) - LTC5596HDC#TRPBF |