Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001967-ISP620-1X
Mounting: SMD (SMT)
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 5.3 kV
Output Voltage: 55 V
Input Current: 10 mA
Categories: OEM Parts(F-I)
Case / Package: DIP
Alternative Parts (Cross-Reference): SFH615A-3X; SFH617A-2X; SFH615A-4X; SFH610A-1; VO618A; SFH615A-4;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001967-ISP620-1X |
| Product Name | OEM Parts - OEM Parts (F - I) - ISP620-1X |