Win Source Electronics Integrated Circuits(ICs) 088639-LT1506CS8

Description
Manufacturer: Linear Technology Win Source Part Number: 088639-LT1506CS8 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 100 Current - Output: 4.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 13.95V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 15V Voltage - Output (Min/Fixed): 2.42V Synchronous Rectifier: No Alternative Parts (Cross-Reference): TPS56720PWPR; LT1506CS8#TR#PBF; LT1506CS8; LT3579IFE#TRPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 088639-LT1506CS8 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 100 Current - Output: 4.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 13.95V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 15V Voltage - Output (Min/Fixed): 2.42V Synchronous Rectifier: No Alternative Parts (Cross-Reference): TPS56720PWPR; LT1506CS8#TR#PBF; LT1506CS8; LT3579IFE#TRPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 088639-LT1506CS8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
088639-LT1506CS8
Integrated Circuits(ICs) 088639-LT1506CS8
Manufacturer: Linear Technology Win Source Part Number: 088639-LT1506CS8 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 100 Current - Output: 4.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 13.95V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 15V Voltage - Output (Min/Fixed): 2.42V Synchronous Rectifier: No Alternative Parts (Cross-Reference): TPS56720PWPR; LT1506CS8#TR#PBF; LT1506CS8; LT3579IFE#TRPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 088639-LT1506CS8
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 100
Current - Output: 4.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 13.95V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 15V
Voltage - Output (Min/Fixed): 2.42V
Synchronous Rectifier: No
Alternative Parts (Cross-Reference): TPS56720PWPR; LT1506CS8#TR#PBF; LT1506CS8; LT3579IFE#TRPBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 088639-LT1506CS8
Product Name Integrated Circuits(ICs)
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8 - 072418-LTC1044CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871HMS#PBF - 020518-LTC1871HMS#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3#TRPBF - 020387-LT3060IDC-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF - 020216-LT1117CST-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details