Manufacturer: Linear Technology
Win Source Part Number: 084770-LTC1592ACG
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Digital to Analog Converters (DAC)
Series: SoftSpan
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package: 16-SSOP
Standard Package: 77
Number of Bits: 16
Sampling Rate (Per Second): *
Data Interface: SPI
Voltage Supply Source: Single Supply
Settling Time: 2µs
Number of Converters: 1
Number of Outputs and Type: 2 Current Unipolar; 2 Current Bipolar
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 084770-LTC1592ACG |
| Product Name | Integrated Circuits(ICs) |