Win Source Electronics Integrated Circuits(ICs) 074103-MAX8841ELT25+T

Description
Manufacturer: Linear Technology Win Source Part Number: 074103-MAX8841ELT25+ T Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Manufacturer Device Package: 6-uDFN (1.5x1.0) Standard Package: 1 Regulator Topology: Positive Fixed Voltage - Output: 2.5V Current - Output: 150mA Voltage - Dropout (Typical): 0.135V @ 120mA Number of Regulators: 1 Voltage - Input: Up to 6V Current - Limit (Min): 150mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 074103-MAX8841ELT25+ T Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Manufacturer Device Package: 6-uDFN (1.5x1.0) Standard Package: 1 Regulator Topology: Positive Fixed Voltage - Output: 2.5V Current - Output: 150mA Voltage - Dropout (Typical): 0.135V @ 120mA Number of Regulators: 1 Voltage - Input: Up to 6V Current - Limit (Min): 150mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 074103-MAX8841ELT25+T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
074103-MAX8841ELT25+T
Integrated Circuits(ICs) 074103-MAX8841ELT25+T
Manufacturer: Linear Technology Win Source Part Number: 074103-MAX8841ELT25+ T Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Manufacturer Device Package: 6-uDFN (1.5x1.0) Standard Package: 1 Regulator Topology: Positive Fixed Voltage - Output: 2.5V Current - Output: 150mA Voltage - Dropout (Typical): 0.135V @ 120mA Number of Regulators: 1 Voltage - Input: Up to 6V Current - Limit (Min): 150mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 074103-MAX8841ELT25+T
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 6-WFDFN
Manufacturer Device Package: 6-uDFN (1.5x1.0)
Standard Package: 1
Regulator Topology: Positive Fixed
Voltage - Output: 2.5V
Current - Output: 150mA
Voltage - Dropout (Typical): 0.135V @ 120mA
Number of Regulators: 1
Voltage - Input: Up to 6V
Current - Limit (Min): 150mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 074103-MAX8841ELT25+T
Product Name Integrated Circuits(ICs)
Package Type Other; 6-WFDFN
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3050IDDB-5#TRPBF - 002761-LT3050IDDB-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 12-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614CMS8 - 072307-LT1614CMS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AET#PBF - 020365-LT1963AET#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-1.8#PBF - 020362-LT1963AEST-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details