Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 072172-LT1054IN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072172-LT1054IN8 Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Ratiometric, Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 30V Minimum Input Voltage: 3.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072172-LT1054IN8 Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Ratiometric, Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 30V Minimum Input Voltage: 3.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 - 072172-LT1054IN8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8
072172-LT1054IN8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 072172-LT1054IN8
Manufacturer: Linear Technology Win Source Part Number: 072172-LT1054IN8 Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Ratiometric, Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 30V Minimum Input Voltage: 3.5V

Manufacturer: Linear Technology
Win Source Part Number: 072172-LT1054IN8
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable (Fixed)
Topology: Charge Pump
Frequency - Switching: 25kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 8-PDIP
Purpose: Ratiometric, Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin)
Maximum Output Voltage: 30V
Minimum Input Voltage: 3.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072172-LT1054IN8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 - 072247-LT1241CN8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1516CS8#TRPBF - 133155-LTC1516CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1269CT - 1058103-LT1269CT - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details