Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF 020564-LTC3251EMSE-1.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020564-LTC3251EMSE-1 .2#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz to 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Minimum Input Voltage: 2.7V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020564-LTC3251EMSE-1 .2#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz to 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Minimum Input Voltage: 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF - 020564-LTC3251EMSE-1.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF
020564-LTC3251EMSE-1.2#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF 020564-LTC3251EMSE-1.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 020564-LTC3251EMSE-1 .2#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz to 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Minimum Input Voltage: 2.7V

Manufacturer: Linear Technology
Win Source Part Number: 020564-LTC3251EMSE-1.2#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz to 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020564-LTC3251EMSE-1.2#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372CS8#PBF - 072265-LT1372CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8-5#PBF - 109555-LTC1682CMS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517CS5-3.3#TRMPBF - 810379-LTC1517CS5-3.3#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details