Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF 020416-LT3685EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020416-LT3685EMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Family Name: LT3685 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): EZ5Z3-SADJ.TR; LA5759; L5971D; Introduction Date: June 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020416-LT3685EMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Family Name: LT3685 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): EZ5Z3-SADJ.TR; LA5759; L5971D; Introduction Date: June 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF - 020416-LT3685EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF
020416-LT3685EMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF 020416-LT3685EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020416-LT3685EMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Family Name: LT3685 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): EZ5Z3-SADJ.TR; LA5759; L5971D; Introduction Date: June 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020416-LT3685EMSE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Family Name: LT3685
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.79V
Maximum Output Voltage: 20V
Minimum Input Voltage: 3.6V
Alternative Parts (Cross-Reference): EZ5Z3-SADJ.TR; LA5759; L5971D;
Introduction Date: June 13, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020416-LT3685EMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#TRPBF - 1058076-LT1242IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1940EFE#PBF - 041245-LT1940EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details