Win Source Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#TRPBF 1058076-LT1242IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058076-LT1242IS8#TR PBF Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058076-LT1242IS8#TR PBF Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#TRPBF - 1058076-LT1242IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#TRPBF
1058076-LT1242IS8#TRPBF
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#TRPBF 1058076-LT1242IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058076-LT1242IS8#TR PBF Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058076-LT1242IS8#TRPBF
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Buck
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058076-LT1242IS8#TRPBF
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#TRPBF
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN - 020500-LTC1702CGN - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IMS#TRPBF - 020425-LT3970IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#PBF - 072577-LTC3545EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3832EGN#PBF - 020620-LTC3832EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details