Manufacturer: Linear Technology
Win Source Part Number: 020294-LT1641-2CS8#T
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: FB, ON, PWRGD, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 80 V
Operating Supply Current: 2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 020294-LT1641-2CS8#TRPBF |
| Product Name | PMIC - PMIC - Hot Swap Controllers - LT1641-2CS8#TRPBF |
| Output Options | Inverting |