Manufacturer: ST-Ericsson Inc
Win Source Part Number: 018126-ISP1760ETGA
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 128-TFBGA
Manufacturer Device Package: 128-TFBGA (9x9)
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Controller
Interface: Parallel
Standards: USB 2.0, OTG
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 018126-ISP1760ETGA |
| Product Name | Integrated Circuits(ICs) |