Manufacturer: ST-Ericsson Inc
Win Source Part Number: 002087-ISP1105WTS
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFDFN Exposed Pad
Manufacturer Device Package: 16-HBCC (3x3)
Operating Supply Voltage: 4 V ~ 5.5 V
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 450mV
Data Rate: 12Mbps
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 002087-ISP1105WTS |
| Product Name | Integrated Circuits(ICs) |