WIMA Film Capacitor, Smdt Series, 0.1 F, 10%, Pet (Polyester), 100 V, 2220 [5650 Metric] Rohs Compliant Wima SMDTD03100QA00KP00

Description
Film Capacitor, SMDT Series, 0.1 F, 10%, PET (Polyester), 100 V, 2220 [5650 Metric] RoHS Compliant: Yes
Description
Film Capacitor, SMDT Series, 0.1 F, 10%, PET (Polyester), 100 V, 2220 [5650 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, Smdt Series, 0.1 F, 10%, Pet (Polyester), 100 V, 2220 [5650 Metric] Rohs Compliant Wima - 94M9521 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Smdt Series, 0.1 F, 10%, Pet (Polyester), 100 V, 2220 [5650 Metric] Rohs Compliant Wima
94M9521
Film Capacitor, Smdt Series, 0.1 F, 10%, Pet (Polyester), 100 V, 2220 [5650 Metric] Rohs Compliant Wima 94M9521
Film Capacitor, SMDT Series, 0.1 F, 10%, PET (Polyester), 100 V, 2220 [5650 Metric] RoHS Compliant: Yes

Film Capacitor, SMDT Series, 0.1 F, 10%, PET (Polyester), 100 V, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - SMDTD03100QA00KP00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SMDTD03100QA00KP00
Capacitors - Film Capacitors SMDTD03100QA00KP00
CAP FILM 0.1UF 10% 63VAC 2220

CAP FILM 0.1UF 10% 63VAC 2220

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 94M9521 SMDTD03100QA00KP00
Product Name Film Capacitor, Smdt Series, 0.1 F, 10%, Pet (Polyester), 100 V, 2220 [5650 Metric] Rohs Compliant Wima Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)
Applications DC Link, DC Filtering
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 124PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details