Film Capacitor, SMDT Series, 0.01 F, 10%, PET (Polyester), 100 V, 2220 [5650 Metric] RoHS Compliant: Yes
CAP FILM 10000PF 10% 63VAC 2220
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 26M3157 | SMDTD02100QA00KP00 |
| Product Name | Film Capacitor, Smdt Series, 0.01 F, 10%, Pet (Polyester), 100 V, 2220 [5650 Metric] Rohs Compliant Wima | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Applications | DC Link, DC Filtering |