CAP FILM 0.1UF 10% 40VAC 2220
Film Capacitor, SMDT Series, 0.1 F, 10%, PET (Polyester), 63 V, 2220 [5650 Metric] RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SMDTC03100QA00KP00 | 46T6911 |
| Product Name | Capacitors - Film Capacitors | Film Capacitor, Smdt Series, 0.1 F, 10%, Pet (Polyester), 63 V, 2220 [5650 Metric] Rohs Compliant Wima |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | DC Link, DC Filtering | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |