CAP FILM 0.015UF 20% 40VAC 2220
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | SMDTC02150QA00MQ00 |
| Product Name | Capacitors - Film Capacitors |
| Technology | Film Capacitors; Single-Layer |
| Applications | DC Link, DC Filtering |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |