WIMA Film Capacitors MPY20W2100FC00MSSD

Description
MP 3-Y2 0.01 F 250 VAC 5X13X19 F
Request a Quote Datasheet
Description
MP 3-Y2 0.01 F 250 VAC 5X13X19 F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MPY20W2100FC00MSSD-ND - DigiKey
Thief River Falls, MN, United States
MP 3-Y2 0.01 F 250 VAC 5X13X19 F

MP 3-Y2 0.01 F 250 VAC 5X13X19 F

Buy Now Datasheet
Film Capacitors - MPY20W2100FC00MSSD - 1080192-MPY20W2100FC00MSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MPY20W2100FC00MSSD
1080192-MPY20W2100FC00MSSD
Film Capacitors - MPY20W2100FC00MSSD 1080192-MPY20W2100FC00MSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080192-MPY20W2100FC 00MSSD Packaging: Bulk Termination: Radial Voltage Rating: 250 V Length: 19.05 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 20 % Height: 12.954 mm Width: 5.08 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECQ-U2A103ML; R413I21000000M; PHE850EB5100MB04R17; BFC233920103; R413I21005000M; B32021A3103M289; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Depth: 5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Lead Pitch: 15 mm Lead Diameter: 800 µm

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080192-MPY20W2100FC00MSSD
Packaging: Bulk
Termination: Radial
Voltage Rating: 250 V
Length: 19.05 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 20 %
Height: 12.954 mm
Width: 5.08 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ECQ-U2A103ML; R413I21000000M; PHE850EB5100MB04R17; BFC233920103; R413I21005000M; B32021A3103M289;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Depth: 5 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Lead Pitch: 15 mm
Lead Diameter: 800 µm

Buy Now
Suppression Capacitor, 0.01F, Class Y2 Rohs Compliant Wima - 92AH5743 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Capacitor, 0.01F, Class Y2 Rohs Compliant Wima
92AH5743
Suppression Capacitor, 0.01F, Class Y2 Rohs Compliant Wima 92AH5743
SUPPRESSION CAPACITOR, 0.01F, CLASS Y2 ROHS COMPLIANT: YES

SUPPRESSION CAPACITOR, 0.01F, CLASS Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Film Capacitors MPY20W2100FC00MSSD
MP 3-Y2 0.01 UF 250 VAC 5X13X19

MP 3-Y2 0.01 UF 250 VAC 5X13X19

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-MPY20W2100FC00MSSD-ND 1080192-MPY20W2100FC00MSSD 92AH5743 MPY20W2100FC00MSSD
Product Name Film Capacitors Film Capacitors - MPY20W2100FC00MSSD Suppression Capacitor, 0.01F, Class Y2 Rohs Compliant Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper, Metallized Paper, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1833301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details