Manufacturer: WIMA
Win Source Part Number: 885116-MKX2AW34705F0
Operating Temperature Range: -55°C ~ 105°C
Features: 0.47 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.25.0020
0.47µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 20% 630VDC RAD
CAP FILM 0.47UF 20% 630VDC RAD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 885116-MKX2AW34705F00MSSD | 1928-1778-ND | MKX2AW34705F00MSSD | MKX2AW34705F00MSSD |
| Product Name | Film Capacitors - MKX2AW34705F00MSSD | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Radial | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |