0.33µF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Alternative Parts (Cross-Reference): Cross
Manufacturer: WIMA
Category: Capacitors Film Capacitors
Package: Bulk
Product Status: Active
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage Rating - AC: 400V
Voltage Rating - DC: 630V
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized
Operating Temperature: -55°C ~ 125°C
CAP FILM 0.33UF 10% 630VDC RAD
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1741-ND | MKS4J033305D00KSSD | |
| Product Name | Film Capacitors | Capacitors Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |