WIMA Capacitors - Film Capacitors MKS4J021002B00KSSD

Description
Win Source Part Number: 1342133-MKS4J021002B 00KSSD Category: Capacitors - Film Capacitors Series: MKS 4 Termination: PC Pins Package: Bulk Voltage Rating - AC: 400V Voltage Rating - DC: 630V Size / Dimension: 0.394" L x 0.118" W (10.00mm x 3.00mm) Applications: General Purpose Height - Seated (Max): 0.335" (8.50mm) Standard Package: 1 Capacitance: 10000 pF Tolerance: ±10% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8532.25.0000 Mfr: WIMA
Request a Quote Datasheet
Description
Win Source Part Number: 1342133-MKS4J021002B 00KSSD Category: Capacitors - Film Capacitors Series: MKS 4 Termination: PC Pins Package: Bulk Voltage Rating - AC: 400V Voltage Rating - DC: 630V Size / Dimension: 0.394" L x 0.118" W (10.00mm x 3.00mm) Applications: General Purpose Height - Seated (Max): 0.335" (8.50mm) Standard Package: 1 Capacitance: 10000 pF Tolerance: ±10% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8532.25.0000 Mfr: WIMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1342133-MKS4J021002B00KSSD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1342133-MKS4J021002B00KSSD
Capacitors - Film Capacitors 1342133-MKS4J021002B00KSSD
Win Source Part Number: 1342133-MKS4J021002B 00KSSD Category: Capacitors - Film Capacitors Series: MKS 4 Termination: PC Pins Package: Bulk Voltage Rating - AC: 400V Voltage Rating - DC: 630V Size / Dimension: 0.394" L x 0.118" W (10.00mm x 3.00mm) Applications: General Purpose Height - Seated (Max): 0.335" (8.50mm) Standard Package: 1 Capacitance: 10000 pF Tolerance: ±10% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8532.25.0000 Mfr: WIMA

Win Source Part Number: 1342133-MKS4J021002B00KSSD
Category: Capacitors - Film Capacitors
Series: MKS 4
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 400V
Voltage Rating - DC: 630V
Size / Dimension: 0.394" L x 0.118" W (10.00mm x 3.00mm)
Applications: General Purpose
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 1
Capacitance: 10000 pF
Tolerance: ±10%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8532.25.0000
Mfr: WIMA

Buy Now Datasheet
Capacitors - Film Capacitors - MKS4J021002B00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS4J021002B00KSSD
Capacitors - Film Capacitors MKS4J021002B00KSSD
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1342133-MKS4J021002B00KSSD MKS4J021002B00KSSD
Product Name Capacitors - Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %)
WVDC 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details