WIMA Film Capacitors - MKS4G034705B00JSSD MKS4G034705B00JSSD

Description
Manufacturer: WIMA Win Source Part Number: 906628-MKS4G034705B0 0JSSD Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.25.0070
Request a Quote Datasheet
Description
Manufacturer: WIMA Win Source Part Number: 906628-MKS4G034705B0 0JSSD Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.25.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKS4G034705B00JSSD - 906628-MKS4G034705B00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKS4G034705B00JSSD
906628-MKS4G034705B00JSSD
Film Capacitors - MKS4G034705B00JSSD 906628-MKS4G034705B00JSSD
Manufacturer: WIMA Win Source Part Number: 906628-MKS4G034705B0 0JSSD Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.25.0070

Manufacturer: WIMA
Win Source Part Number: 906628-MKS4G034705B00JSSD
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.25.0070

Buy Now Datasheet
Film Capacitors - 1928-1723-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1723-ND
Film Capacitors 1928-1723-ND
0.47µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

0.47µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKS4G034705B00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS4G034705B00JSSD
Capacitors - Film Capacitors MKS4G034705B00JSSD
CAP FILM 0.47UF 5% 400VDC RADIAL

CAP FILM 0.47UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors MKS4G034705B00JSSD
CAP FILM 0.47UF 5% 400VDC RAD

CAP FILM 0.47UF 5% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 906628-MKS4G034705B00JSSD 1928-1723-ND MKS4G034705B00JSSD MKS4G034705B00JSSD
Product Name Film Capacitors - MKS4G034705B00JSSD Film Capacitors Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Surface Mount Technology; Radial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 104PPR102KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1943400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers