MKS 2 6800 pF 630 VDC 10% 4.5x9.
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKS2J016801E00KSSD |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | Automotive; Automotive |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |