Film Capacitor, Polyester, 100V, 5% +Tol, 5% -Tol, 0.1uF, Through Hole Mount, 2810, RADIAL LEADED, ROHS COMPLIANT Product overview: MKS2D031001A00JSSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKS2D031001A00JSS
Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966168-MKS2D031001A0
Voltage Rating: 100 V
Length: 7.2 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 5 %
Dielectric Material: Polyester
Height: 6.5 mm
Number of Pins: 2
Width: 7.2 mm
Categories: Film Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 2.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Dielectric: PET
Lead Diameter: 500 µm
CAP FILM 0.1UF 5% 100VDC RADIAL
MKS 2 0.1 F 100 VDC 2.5X6.5X7.2
Film Capacitor, MKS2 Series, 0.1 F, 5%, PET (Polyester), 100 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKS2D031001A00JSSD | 966168-MKS2D031001A00JSSD | 1928-MKS2D031001A00JSSD-ND | MKS2D031001A00JSSD | 46T6785 |
| Product Name | Through-Hole 100V 0.1uF Capacitor | Film Capacitors - MKS2D031001A00JSSD | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mks2 Series, 0.1 F, 5%, Pet (Polyester), 100 V Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 100000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| WVDC | 100 volts | 100 volts | 100 volts |