0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Film Capacitor, MKS2 Series, 0.047 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
CAP FILM 0.047UF 10% 100VDC RAD
CAP FILM 0.047UF 10% 100VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1653-ND | 26M1624 | MKS2D024701A00KSSD | MKS2D024701A00KSSD |
| Product Name | Film Capacitors | Film Capacitor, Mks2 Series, 0.047 F, 10%, Pet (Polyester), 100 V Rohs Compliant Wima | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 100 C (-67 to 212 F) |