MKS2 Polyester Cap,100Vdc,10nF
MKS2 Polyester Cap,100Vdc,10nF
CAP FILM 10000PF 10% 100VDC RAD
MKS 2 0.01 F 100 VDC 2.5X6.5X7.2
Film Capacitor, MKS2 Series, 0.01 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
MKS 2 0.01 F 100 VDC 2.5X6.5X7.2
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1082643 | 1928-MKS2D021001A00KSSD-ND | MKS2D021001A00KSSD | 26M1619 | MKS2D021001A00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mks2 Series, 0.01 F, 10%, Pet (Polyester), 100 V Rohs Compliant Wima | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | |
| Operating Temperature | 100 C (212 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized |