MKS2 Polyester Cap,63Vdc,0.68uF
MKS2 Polyester Cap,63Vdc,0.68uF
CAP FILM 0.68UF 10% 63VDC RADIAL
CAPACITOR PEN FILM 0.68UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
MKS 2 0.68 UF 63 VDC 4.5X9.5X7.2
MKS 2 0.68 F 63 VDC 4.5X9.5X7.2
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1082586 | 1928-MKS2C036801E00KSSD-ND | 26M1631 | MKS2C036801E00KSSD | MKS2C036801E00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Pen Film 0.68Uf, 63V, 10%, Radial; Dielectric Type Wima | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | 100 C (212 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Polyester | Polyester | Metallized PET | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized |