CAP FILM 0.68UF 5% 63VDC RADIAL
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1928-MKS2C036801E00JC00TB-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Automotive |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |