WIMA Film Capacitors MKS2C031001A00MSSD

Description
CAP FILM 0.1UF 20% 63VDC RADIAL
Request a Quote Datasheet
Description
CAP FILM 0.1UF 20% 63VDC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MKS2C031001A00MSSD-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 20% 63VDC RADIAL

CAP FILM 0.1UF 20% 63VDC RADIAL

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 2000V (2kV) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 1.083" (27.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 2000V (2kV)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet
Capacitors - Film Capacitors - MKS2C031001A00MSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS2C031001A00MSSD
Capacitors - Film Capacitors MKS2C031001A00MSSD
MKS 2 0.1 F 63 VDC 2.5X6.5X7.2 P

MKS 2 0.1 F 63 VDC 2.5X6.5X7.2 P

Supplier's Site
Film Capacitors - MKS2C031001A00MSSD - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKS2C031001A00MSSD
Film Capacitors MKS2C031001A00MSSD
MKS 2 0.1 F 63 VDC 2.5X6.5X7.2 P

MKS 2 0.1 F 63 VDC 2.5X6.5X7.2 P

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-MKS2C031001A00MSSD-ND MKS2C031001A00MSSD MKS2C031001A00MSSD
Product Name Film Capacitors Connectors,Interconnects Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details