WIMA Film Capacitors MKS2C031001A00KSSD

Description
CAP FILM 0.1UF 10% 63VDC RADIAL
Request a Quote Datasheet
Description
CAP FILM 0.1UF 10% 63VDC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MKS2C031001A00KSSD-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 10% 63VDC RADIAL

CAP FILM 0.1UF 10% 63VDC RADIAL

Buy Now Datasheet
Film Capacitors - MKS2C031001A00KSSD - 967868-MKS2C031001A00KSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKS2C031001A00KSSD
967868-MKS2C031001A00KSSD
Film Capacitors - MKS2C031001A00KSSD 967868-MKS2C031001A00KSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967868-MKS2C031001A0 0KSSD Type: General Purpose Termination: Radial Voltage Rating: 63 V Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Temperature Coefficient: 330 ppm/°C Dielectric Material: Polyester Height: 6.5 mm Number of Pins: 2 Width: 2.5 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.5 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 40 V Voltage Rating (DC): 63 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 500 µm Life (Hours): 300000 hours

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967868-MKS2C031001A00KSSD
Type: General Purpose
Termination: Radial
Voltage Rating: 63 V
Length: 7.2 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Temperature Coefficient: 330 ppm/°C
Dielectric Material: Polyester
Height: 6.5 mm
Number of Pins: 2
Width: 2.5 mm
Dissipation Factor: 8 %
Categories: Film Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 2.5 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 40 V
Voltage Rating (DC): 63 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Length: 6 mm
Dielectric: PET
Lead Diameter: 500 µm
Life (Hours): 300000 hours

Buy Now
Singapore, Singapore
Through-Hole 63V 0.1uF Capacitor
62-MKS2C031001A00KSSD
Through-Hole 63V 0.1uF Capacitor 62-MKS2C031001A00KSSD
Film Capacitor, Polyester, 63V, 10% +Tol, 10% -Tol, 0.1uF, Through Hole Mount, 2810, RADIAL LEADED, ROHS COMPLIANT Product overview: MKS2C031001A00KSSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKS2C031001A00KSS D can be used for catalog matching and distributor lookup.

Film Capacitor, Polyester, 63V, 10% +Tol, 10% -Tol, 0.1uF, Through Hole Mount, 2810, RADIAL LEADED, ROHS COMPLIANT Product overview: MKS2C031001A00KSSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKS2C031001A00KSSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors MKS2C031001A00KSSD
MKS 2 0.1 F 63 VDC 2.5X6.5X7.2 P

MKS 2 0.1 F 63 VDC 2.5X6.5X7.2 P

Supplier's Site
Film Capacitor, 0.1Uf, 63V 10%; Dielectric Type Wima - 12M6522 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.1Uf, 63V 10%; Dielectric Type Wima
12M6522
Film Capacitor, 0.1Uf, 63V 10%; Dielectric Type Wima 12M6522
FILM CAPACITOR, 0.1UF, 63V 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.1UF, 63V 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MKS2C031001A00KSSD - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKS2C031001A00KSSD
Film Capacitors MKS2C031001A00KSSD
MKS 2 0.1 UF 63 VDC 2.5X6.5X7.2

MKS 2 0.1 UF 63 VDC 2.5X6.5X7.2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1928-MKS2C031001A00KSSD-ND 967868-MKS2C031001A00KSSD 62-MKS2C031001A00KSSD MKS2C031001A00KSSD 12M6522 MKS2C031001A00KSSD
Product Name Film Capacitors Film Capacitors - MKS2C031001A00KSSD Through-Hole 63V 0.1uF Capacitor Capacitors - Film Capacitors Film Capacitor, 0.1Uf, 63V 10%; Dielectric Type Wima Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details